ELGEF Plus End cap PE100 for pipe diameters from 50 to 1000 mm, SDR17, long version, rated for 10 bar water and 5 bar gas, made from pipe material with a wall thickness of 9.5 mm, length L1 of 102 mm, and maximum length Lmax of 120 mm, weighing 0.920 kg.
d50-1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960817 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |