The PE100 butt fusion metric backing flange for DN 250, PN 16, with a bore of 285 mm, outer diameter of 320 mm, length of 55 mm, and length 1 of 35 mm, weighs 3.158 kg. It is designed for use with metric flanges and has a matching code of 753 960 621.
For butt fusion systems metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960621 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange |