Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 753960617

Description
For butt fusion systems metric
Request a Quote
Description
For butt fusion systems metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE100 butt fusion flange for metric systems has a nominal diameter of 160 mm, pressure rating of 16 bar, and weighs 1.196 kg. It has an outer diameter of 175 mm, a flange diameter of 212 mm, an overall length of 40 mm, and a flange thickness of 25 mm, designed for use with metric backing flanges.

Datasheet Summary
Powered by GS/AI

The PE100 butt fusion flange for metric systems has a nominal diameter of 160 mm, pressure rating of 16 bar, and weighs 1.196 kg. It has an outer diameter of 175 mm, a flange diameter of 212 mm, an overall length of 40 mm, and a flange thickness of 25 mm, designed for use with metric backing flanges.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 753960617 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
753960617
Fittings - Flange-Connections 753960617
For butt fusion systems metric

For butt fusion systems metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753960617
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193132561 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details