Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911805

Description
d355-800mm / SDR17
Request a Quote
Description
d355-800mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Electrofusion coupler PE100 for pipe sizes d400mm with SDR 17-33, rated for 10 bar water and 5 bar gas, features 4 mm pin connectors, active reinforcement, and a single bifilar welding zone. It has a weight of 13.300 kg, an outer diameter of 467 mm, and a maximum length of 295 mm.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Electrofusion coupler PE100 for pipe sizes d400mm with SDR 17-33, rated for 10 bar water and 5 bar gas, features 4 mm pin connectors, active reinforcement, and a single bifilar welding zone. It has a weight of 13.300 kg, an outer diameter of 467 mm, and a maximum length of 295 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911805 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911805
Fittings - Couplers-Sockets 753911805
d355-800mm / SDR17

d355-800mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911805
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193130452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Unions - 161050230 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Saddles - 193132524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details