Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911613

Description
d75-315mm / SDR11
Request a Quote
Description
d75-315mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 753911613 is an ELGEF Plus Electrofusion coupler for PE100 SDR11 pipes with a nominal diameter of 90 mm and a bore of 80 mm, rated for 16 bar water and 10 bar gas pressure. It features 4 mm pin connectors and limited path fusion indicators. The coupler weighs 0.406 kg, has an outside diameter of 113 mm, and a maximum length of 125 mm. It is compatible with SDR pipe series 9 to 17.6. The part is FM 1613 approved for 15 bar operation.

Datasheet Summary
Powered by GS/AI

The 753911613 is an ELGEF Plus Electrofusion coupler for PE100 SDR11 pipes with a nominal diameter of 90 mm and a bore of 80 mm, rated for 16 bar water and 10 bar gas pressure. It features 4 mm pin connectors and limited path fusion indicators. The coupler weighs 0.406 kg, has an outside diameter of 113 mm, and a maximum length of 125 mm. It is compatible with SDR pipe series 9 to 17.6. The part is FM 1613 approved for 15 bar operation.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911613 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911613
Fittings - Couplers-Sockets 753911613
d75-315mm / SDR11

d75-315mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911613
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193131483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Unions - 161490638 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details