Georg Fischer Piping Systems Ltd Fittings - Reducers 753909880

Description
d355-630mm / SDR17
Request a Quote
Description
d355-630mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 is a butt-welding fitting for polyethylene pipes, designed to connect pipes of different diameters with a nominal pressure rating of 10 bar. The part number 753909880 corresponds to a 500 mm to 250 mm reducer (d355-630mm / SDR17), with a weight of 11.834 kg. It features a wall thickness of 14.8 mm for the smaller end and 29.7 mm for the larger end, and is intended for conventional butt fusion welding according to DVS 2207. The fitting requires clamping on the larger diameter during welding and a compatible fusion machine for both pipe sizes.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 is a butt-welding fitting for polyethylene pipes, designed to connect pipes of different diameters with a nominal pressure rating of 10 bar. The part number 753909880 corresponds to a 500 mm to 250 mm reducer (d355-630mm / SDR17), with a weight of 11.834 kg. It features a wall thickness of 14.8 mm for the smaller end and 29.7 mm for the larger end, and is intended for conventional butt fusion welding according to DVS 2207. The fitting requires clamping on the larger diameter during welding and a compatible fusion machine for both pipe sizes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909880 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909880
Fittings - Reducers 753909880
d355-630mm / SDR17

d355-630mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909880
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Couplers-Sockets - 158400003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details