Georg Fischer Piping Systems Ltd Fittings - Reducers 753909836

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100, model 753 909 836, is a size reduction fitting for polyethylene pipes with nominal diameters of 560 mm and 315 mm, rated for 16 bar pressure. It is designed for conventional butt-welding per DVS 2207 and requires clamping on the larger diameter during welding. The fitting has a weight of 22.204 kg, wall thicknesses of s1 = 50.8 mm and s2 = 28.6 mm, and dimensions Z = 210 mm, Bm1 = 160 mm, and Bm2 = 10 mm.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100, model 753 909 836, is a size reduction fitting for polyethylene pipes with nominal diameters of 560 mm and 315 mm, rated for 16 bar pressure. It is designed for conventional butt-welding per DVS 2207 and requires clamping on the larger diameter during welding. The fitting has a weight of 22.204 kg, wall thicknesses of s1 = 50.8 mm and s2 = 28.6 mm, and dimensions Z = 210 mm, Bm1 = 160 mm, and Bm2 = 10 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909836 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909836
Fittings - Reducers 753909836
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909836
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001044 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193131477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132535 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details