Georg Fischer Piping Systems Ltd Fittings - Reducers 753909816

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with part number 753909816 is a pipe fitting for butt-welding according to DVS 2207, designed to connect a 400 mm outer diameter pipe to a 225 mm outer diameter pipe at a nominal pressure of 16 bar. It weighs 7.964 kg, has a wall thickness of 36.3 mm on the larger end and 20.5 mm on the smaller end, and overall dimensions of 145 mm in length, 110 mm in width, and 10 mm in flange thickness. The fitting is manufactured from PE100 material and is suitable for use in pressure piping systems requiring standardized fusion welding.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with part number 753909816 is a pipe fitting for butt-welding according to DVS 2207, designed to connect a 400 mm outer diameter pipe to a 225 mm outer diameter pipe at a nominal pressure of 16 bar. It weighs 7.964 kg, has a wall thickness of 36.3 mm on the larger end and 20.5 mm on the smaller end, and overall dimensions of 145 mm in length, 110 mm in width, and 10 mm in flange thickness. The fitting is manufactured from PE100 material and is suitable for use in pressure piping systems requiring standardized fusion welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909816 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909816
Fittings - Reducers 753909816
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909816
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193132454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Flange-Connections - 161481556 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details