Georg Fischer Piping Systems Ltd Fittings - Reducers 753901864

Description
d90-180mm / SDR11
Request a Quote
Description
d90-180mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 part number 753901864 is a mechanical reducer designed for gas and water systems, with a nominal pressure rating of 16 bar and suitability for pipe SDR 9-17.6. It connects a 110 mm outer diameter pipe to a 160 mm outer diameter pipe, with a maximum length of 226 mm and 4 mm pin connectors. Limited path fusion indicators are included for installation verification. The unit weighs 1.783 kg and uses 19.0 mm and 32.5 mm pin dimensions for secure fusion. All variants in this series meet the stated pressure and material compatibility requirements for PE100 systems.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Reducer PE100 part number 753901864 is a mechanical reducer designed for gas and water systems, with a nominal pressure rating of 16 bar and suitability for pipe SDR 9-17.6. It connects a 110 mm outer diameter pipe to a 160 mm outer diameter pipe, with a maximum length of 226 mm and 4 mm pin connectors. Limited path fusion indicators are included for installation verification. The unit weighs 1.783 kg and uses 19.0 mm and 32.5 mm pin dimensions for secure fusion. All variants in this series meet the stated pressure and material compatibility requirements for PE100 systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753901864 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753901864
Fittings - Reducers 753901864
d90-180mm / SDR11

d90-180mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753901864
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details