The ELGEF Plus Reducer PE100 is a long-version reducer for polyethylene pipe, covering sizes from d25 to d630mm with SDR11, rated for 16 bar water and 10 bar gas, and FM 1613 approved for 15 bar. The part 753 901 096 corresponds to a 200mm to 160mm reducer with a weight of 2.435 kg, maximum length of 252 mm, and wall thicknesses s1=14.6 mm and s2=18.2 mm.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901096 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |