The ELGEF Plus Reducer PE100 part number 753901089 is a long-version reducer for PE100 pipe, sized for a 160 mm outer diameter to 150 mm inner diameter, with an SDR of 11 and a pressure rating of 16 bar for water and 10 bar for gas, certified to FM 1613 for up to 15 bar. It weighs 1.333 kg and has a maximum length of 240 mm. The part is designed for solvent welding connections with wall thicknesses of 14.6 mm on the larger end and 11.4 mm on the smaller end.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901089 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |