The ELGEF Plus Reducer PE100 part 753901055 is a long-version reducer for PE100 pipelines, designed for a 50 mm to 20 mm diameter transition with SDR11 wall thickness and rated for 16 bar water and 10 bar gas pressure. It is FM 1613 approved for up to 15 bar, weighs 0.064 kg, has a maximum length of 147 mm, and features consistent wall thicknesses of 4.6 mm and 3.0 mm at each end. The fitting uses a push-fit connection standard for polyethylene pipes.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901055 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |