ELGEF Plus Reducer PE100 for d125 mm to d110 mm, SDR17, with a maximum pressure rating of 10 bar for water and 5 bar for gas, length of 885 mm, and a weight of 0.754 kg. The reducer is designed for polyethylene piping systems and features standardized dimensions consistent with the long version series.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900885 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |