Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 158400350

Description
Coupling
Request a Quote
Description
Coupling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coupling for PE and PEX pipes with water rating PN16, made of PP with an EPDM gasket suitable for drinkable water, in a blue-black color. The part is designed for installation without disassembling the pipe system. The physical dimensions are 64 mm in diameter, 138 mm in length, with l1=66 mm and l2=23 mm, and it weighs 0.161 kg.

Datasheet Summary
Powered by GS/AI

Coupling for PE and PEX pipes with water rating PN16, made of PP with an EPDM gasket suitable for drinkable water, in a blue-black color. The part is designed for installation without disassembling the pipe system. The physical dimensions are 64 mm in diameter, 138 mm in length, with l1=66 mm and l2=23 mm, and it weighs 0.161 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 158400350 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
158400350
Fittings - Couplers-Sockets 158400350
Coupling

Coupling

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400350
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193132549 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 193132537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details