The ELGEF Plus Reducer PE100 is a long-version polyethylene reducer for pipeline transitions, available in sizes from d90mm to d1000mm with SDR17 wall thickness and rated for 10 bar water or 5 bar gas pressure. Part number 753900874 corresponds to a 180mm to 110mm reducer, with a maximum length of 275mm, weight of 1.600kg, and end socket dimensions of s1=10.7mm and s2=6.6mm. The connector dimensions and material compliance are specific to the PE100 series, with all variants sharing the same pressure and SDR ratings.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900874 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |