ELGEF Plus Reducer PE100 for d315-d400mm, SDR17, with a pressure rating of 10 bar for water and 5 bar for gas, weighing 9.94 kg and measuring 415 mm in length, designed as a long-size reducer with a ISO 4065-compliant SDR17 wall thickness and end dimensions matching the specified pipe sizes.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900812 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |