The ecoFIT adaptor for butterfly valves is a machined fitting designed for buttfusion welding according to DVS 2207, compatible with plastic butterfly valves types 567/578/565 and metal butterfly valves types 038/039/044/065. It has a pressure rating of 10 bar and is intended for pipe diameters of 500 mm with an SDR of 17. The adaptor features a chamfered design (Type B), a maximum length of 217 mm, and a weight of 12.100 kg.
d450-630mm / SDR17/17.6 / jointing face: flat and metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798952 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion; Mechanical |