The ecoFIT flange adaptor for PE100 pipe, part number 753798310, is a short spigot fitting with an outer diameter of 50 mm and SDR11, designed for buttfusion welding per DVS 2207. It features a combined flat and serrated jointing face, a profile seal in NBR, EPDM, or FKM, and a flat gasket in EPDM or FKM. The adaptor is rated for 16 bar water pressure and 10 bar gas pressure. It is compatible with plastic butterfly valves up to DN40. The physical dimensions are: maximum length 62 mm, flange bore 88 mm, bolt circle diameter 60 mm, and 12 bolt holes. The part weighs 0.098 kg.
d20-500mm / SDR11 / short spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798310 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion; Mechanical |