ELGEF Plus Tapping saddle PE100 for pipe diameters of 90 mm, with a 32 mm tapping bore, rated for 16 bar water pressure and designed for SDR pipe 9-17.6. The monobloc unit includes an integrated cutter for live main tapping, moulded-on lower part, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet. It weighs 0.505 kg and is installed using the ELGEF Plus tapping and assembly key 799 198 047 or tapping key 799 198 079.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131954 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |