Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546210

Description
100-230V
Request a Quote
Description
100-230V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Ball valve type 179, model 138546210, is a 50 mm bore valve for 100-230V AC operation with a 90° factory-set control range. It features an ABS body with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and includes insulation half shells. The valve provides position feedback (Open/Close/Middle) and requires separate Fittings type A for connection. Dimensions are d=50 mm, D=169 mm, H=246 mm, and L=184 mm, with a weight of 3.452 kg.

Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Ball valve type 179, model 138546210, is a 50 mm bore valve for 100-230V AC operation with a 90° factory-set control range. It features an ABS body with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and includes insulation half shells. The valve provides position feedback (Open/Close/Middle) and requires separate Fittings type A for connection. Dimensions are d=50 mm, D=169 mm, H=246 mm, and L=184 mm, with a weight of 3.452 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546210 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
138546210
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546210
100-230V

100-230V

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 138546210
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 9.25 inch (235.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303018 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517973 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details