Tank adaptor PVC-U for fix position stop with end connection: union with solvent cement socket BS Inch, thread size 1 1/4 inch, gasket: flat gasket EPDM, and gasket O-ring FKM code no. 749 410 006-011 (to be ordered separately). Dimensions: D=95 mm, L=111 mm, L1=78 mm, L2=12 mm, L3=32 mm, L4=26 mm, gasket seat diameter 80 mm, bore diameter in tank side 61 mm. Weight: 0.240 kg.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 161050229 | 4055688 |
| Product Name | Fittings - Unions | Plastic Pipe Fittings |
| Fitting Type | Union Fitting | Adapter Fitting |