ELGEF Plus Tapping saddle for PE100 pipes with diameters from 63 to 160 mm and SDR 9-17.6, designed for tapping live mains under pressure with an integrated cutter. The monobloc version includes a moulded-on lower part, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet. It supports up to 10 bar for gas and 16 bar for water, and is sealed with an O-ring and screw cap. Installation requires the ELGEF Plus tapping and assembly key 799 198 047 or tapping key 799 198 079. The part is dimensioned for fusion compatibility with pipe wall thicknesses as specified for SDR ranges.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131952 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |