193132560 is a tapping saddle in the ELGEF Plus series for PE100 pipes, designed for live tapping under pressure with a 360° rotatable outlet. It is rated for 16 bar water pressure and suitable for SDR Pipe 11-33, with a 63 mm outlet diameter and 300 mm nominal pipe size. The kit includes a lower part, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is supplied with a service line fitting (ELGEF Plus Coupler or Reducer) and has an overall length of 381 mm and a height of 206 mm. The unit weighs 1.440 kg. The case and mounting style are clamp-on, compatible with PE100 pipe systems.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132560 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |