Georg Fischer Piping Systems Ltd Fittings - Saddles 193132495

Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live mains under pressure in PE100 pipes with a 360° rotatable outlet. It supports pipe outer diameters from 63 mm to 315 mm and SDR ratings of 9-33, with a maximum operating pressure of 16 bar for water and 10 bar for gas. The kit includes a lower part, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap, along with a service line fitting. It has a weight of 0.965 kg, length L of 193 mm, and dimensions L4=132 mm, Db=130 mm, W=76 mm, H=32 mm, H4=164 mm. The part number 193132495 corresponds to the 160 mm pipe with DN 40 variant, compatible with SDR Pipe 9-17.6.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live mains under pressure in PE100 pipes with a 360° rotatable outlet. It supports pipe outer diameters from 63 mm to 315 mm and SDR ratings of 9-33, with a maximum operating pressure of 16 bar for water and 10 bar for gas. The kit includes a lower part, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap, along with a service line fitting. It has a weight of 0.965 kg, length L of 193 mm, and dimensions L4=132 mm, Db=130 mm, W=76 mm, H=32 mm, H4=164 mm. The part number 193132495 corresponds to the 160 mm pipe with DN 40 variant, compatible with SDR Pipe 9-17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193132495 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193132495
Fittings - Saddles 193132495
d63-315mm / SDR11 / With 360° rotatable outlet

d63-315mm / SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193132495
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 193131494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400132 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131933 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details