Flange adaptor for ABS metric/BS piping, with a nominal diameter of 15 mm, pressure rating of 10 bar, and a maximum operating temperature of +40°C for sizes above d225. The part is identified by code 729 791 106, with a flange outer diameter of 27 mm, bolt circle of 34 mm, and overall length of 21 mm, weighing 0.007 kg. Joining faces are flat or serrated, compatible with EPDM or FKM gaskets. A bevel on the pipe may be required when used with butterfly valves type 037/038/039.
Flange adaptor ABS metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 729791106 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |