Georg Fischer Piping Systems Ltd Fittings - Unions 729510109

Description
Union ABS metric
Request a Quote
Description
Union ABS metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch pipes, assembled with an EPDM O-ring (code 748 410 006-016), featuring a 40 mm bore size, 10 bar pressure rating, and a weight of 0.130 kg. The component has a length L1 of 31 mm and L2 of 39 mm, with thread size 1 1/4 inch and O-ring dimensions 5.34x40.65 mm.

Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch pipes, assembled with an EPDM O-ring (code 748 410 006-016), featuring a 40 mm bore size, 10 bar pressure rating, and a weight of 0.130 kg. The component has a length L1 of 31 mm and L2 of 39 mm, with thread size 1 1/4 inch and O-ring dimensions 5.34x40.65 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 729510109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
729510109
Fittings - Unions 729510109
Union ABS metric

Union ABS metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729510109
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193131504 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details