Georg Fischer Piping Systems Ltd Fittings - Unions 729510107

Description
Union ABS metric
Request a Quote
Description
Union ABS metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch pipe, assembled with an EPDM O-ring (code 748 410 007), rated for 10 bar pressure at 25 mm nominal size, weighing 0.044 kg, with a thread size of 3/4 inch and overall dimensions of 53 mm in diameter, 24 mm in L1, and 29 mm in L2.

Datasheet Summary
Powered by GS/AI

Union ABS metric fitting with solvent cement socket for metric and BS inch pipe, assembled with an EPDM O-ring (code 748 410 007), rated for 10 bar pressure at 25 mm nominal size, weighing 0.044 kg, with a thread size of 3/4 inch and overall dimensions of 53 mm in diameter, 24 mm in L1, and 29 mm in L2.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 729510107 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
729510107
Fittings - Unions 729510107
Union ABS metric

Union ABS metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729510107
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400126 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400188 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400182 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details