Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 729251106

Description
Tee 45° ABS metric / BS
Request a Quote
Description
Tee 45° ABS metric / BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tee 45° ABS metric/BS fitting with a 20 mm nominal bore size, 10 bar pressure rating, and a weight of 0.027 kg. Dimensions are 28 mm short leg, 68 mm long leg, 46 mm branch, and 30 mm socket depth, with a 1/2 inch pipe thread size. Package is molded ABS thermoplastic, suitable for metric and British Standard pipe systems.

Datasheet Summary
Powered by GS/AI

Tee 45° ABS metric/BS fitting with a 20 mm nominal bore size, 10 bar pressure rating, and a weight of 0.027 kg. Dimensions are 28 mm short leg, 68 mm long leg, 46 mm branch, and 30 mm socket depth, with a 1/2 inch pipe thread size. Package is molded ABS thermoplastic, suitable for metric and British Standard pipe systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 729251106 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
729251106
Fittings - Tees-Wyes-Crosses 729251106
Tee 45° ABS metric / BS

Tee 45° ABS metric / BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729251106
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 193130452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132502 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Bends-Elbows - 158400076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details