Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 729151182

Description
Long radius bend 45° ABS Inch BS
Request a Quote
Description
Long radius bend 45° ABS Inch BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Long radius bend 45° ABS Inch BS fitting with a 2 1/2 inch nominal pipe size, 255 mm radius, and 200 mm length, weighing 1.444 kg.

Datasheet Summary
Powered by GS/AI

Long radius bend 45° ABS Inch BS fitting with a 2 1/2 inch nominal pipe size, 255 mm radius, and 200 mm length, weighing 1.444 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 729151182 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
729151182
Fittings - discontinued-Fittings 729151182
Long radius bend 45° ABS Inch BS

Long radius bend 45° ABS Inch BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 729151182
Product Name Fittings - discontinued-Fittings
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 6.000 inch (152 mm)
View Details
Fittings - Flange-Connections - 161481555 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193131997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130158 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details