Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727968970

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap is a polypropylene homopolymer (PP-H) end cap designed for SDR11/PN10 piping systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. The part number 727968970 corresponds to the 125 mm nominal bore size, with a length of 130 mm, a wall thickness of 11.4 mm, and a weight of 0.520 kg. It has a pressure rating of 10 bar and features a clean, double-bagged finish.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus End cap is a polypropylene homopolymer (PP-H) end cap designed for SDR11/PN10 piping systems, compatible with conventional butt-welding per DVS 2207 and infrared welding. The part number 727968970 corresponds to the 125 mm nominal bore size, with a length of 130 mm, a wall thickness of 11.4 mm, and a weight of 0.520 kg. It has a pressure rating of 10 bar and features a clean, double-bagged finish.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727968970 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727968970
Fittings - Caps-end-Caps 727968970
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727968970
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - others - pipe-outlets-boxes - 150991105 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193135121 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193132516 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193131445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details