Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 727960109

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap PN10 is a polypropylene-homopolymer (PP-H) end cap designed for use with pipe SDR 7.4. It has a length of 109 mm, an outer diameter of 53 mm, a weight of 0.035 kg, and is rated for a pressure of 10 bar. The part is intended for use with a 40 mm nominal pipe size.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard End cap PN10 is a polypropylene-homopolymer (PP-H) end cap designed for use with pipe SDR 7.4. It has a length of 109 mm, an outer diameter of 53 mm, a weight of 0.035 kg, and is rated for a pressure of 10 bar. The part is intended for use with a 40 mm nominal pipe size.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 727960109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
727960109
Fittings - Caps-end-Caps 727960109
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727960109
Product Name Fittings - Caps-end-Caps
Connection Type Socket Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131957 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details