Georg Fischer Piping Systems Ltd Fittings - Reducers 727910376

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910376 is a PN10 PP-H standard reducer with fusion spigot and socket connections, designed for pressure-rated piping applications. It reduces from a 110 mm outer diameter to a 90 mm outer diameter, with a length of 81 mm and a wall thickness of 46 mm. The fitting weighs 0.235 kg and conforms to the PN10 pressure rating. The material is polypropylene-homopolymer (PP-H).

Datasheet Summary
Powered by GS/AI

The 727910376 is a PN10 PP-H standard reducer with fusion spigot and socket connections, designed for pressure-rated piping applications. It reduces from a 110 mm outer diameter to a 90 mm outer diameter, with a length of 81 mm and a wall thickness of 46 mm. The fitting weighs 0.235 kg and conforms to the PN10 pressure rating. The material is polypropylene-homopolymer (PP-H).

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910376 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910376
Fittings - Reducers 727910376
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910376
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132485 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Adapters-transitions - 158400126 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details