Georg Fischer Piping Systems Ltd Fittings - Reducers 727910063

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer, model SDR17.6/PN6, is made of PP-H and designed for conventional butt-welding per DVS 2207. It features a flush style, machined construction and is sized for d1=315 mm and d2=140 mm with a pressure rating of 6 bar. The part weighs 3.230 kg, has a total length of 146 mm, and wall thicknesses of e1=17.9 mm and e2=8.0 mm. It is intended for use with butt fusion machines capable of handling both diameters, with clamping applied to the larger end.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer, model SDR17.6/PN6, is made of PP-H and designed for conventional butt-welding per DVS 2207. It features a flush style, machined construction and is sized for d1=315 mm and d2=140 mm with a pressure rating of 6 bar. The part weighs 3.230 kg, has a total length of 146 mm, and wall thicknesses of e1=17.9 mm and e2=8.0 mm. It is intended for use with butt fusion machines capable of handling both diameters, with clamping applied to the larger end.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910063 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910063
Fittings - Reducers 727910063
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910063
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161050230 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Saddles - 193132474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193132472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details