ELGEF Plus Tapping saddle (kit) PE100 for 110 mm diameter SDR pipe, with a 100 mm branch connection, 16 bar pressure rating, 360° rotatable outlet, integrated cutter for live mains tapping, and a complete kit including a service line fitting. The part is designed for fusion-based installation with limited path fusion indicators, 4 mm pin connectors, and an O-ring-sealed screw cap. Weight is 0.938 kg, with overall dimensions L=193 mm, H=216 mm, and H4=138 mm. Compatible only with SDR pipe grades 9-17.6.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132472 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |