The PROGEF Standard Flush style reducer SDR17.6/PN6 in PP-H material is designed for conventional butt-welding per DVS 2207, with a reducer size of 225 mm to 225 mm and a pressure rating of 6 bar. It has a total length of 137 mm, a length to the weld face of 70 mm, an end face thickness of 12.8 mm, and a wall thickness of 12.8 mm on both ends. The part weighs 1.880 kg and is machined for flush installation. Clamping must be performed on the larger diameter during welding, and the fusion machine must accommodate both dimensions.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727910056 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |