Georg Fischer Piping Systems Ltd Fittings - Reducers 727910020

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727910020 is a flush style reducer in the SDR17.6/PN6 series, made from PP-H for conventional butt-welding per DVS 2207. It connects a 200 mm outer diameter to a 180 mm outer diameter pipe with a nominal pressure rating of 6 bar. The reducer has a total length of 108 mm, a reduced section length of 58 mm, and wall thicknesses of 11.4 mm and 10.2 mm at the larger and smaller ends respectively. It weighs 0.660 kg and is designed for clamping on the larger diameter during welding.

Datasheet Summary
Powered by GS/AI

The 727910020 is a flush style reducer in the SDR17.6/PN6 series, made from PP-H for conventional butt-welding per DVS 2207. It connects a 200 mm outer diameter to a 180 mm outer diameter pipe with a nominal pressure rating of 6 bar. The reducer has a total length of 108 mm, a reduced section length of 58 mm, and wall thicknesses of 11.4 mm and 10.2 mm at the larger and smaller ends respectively. It weighs 0.660 kg and is designed for clamping on the larger diameter during welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727910020 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727910020
Fittings - Reducers 727910020
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727910020
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Caps-end-Caps - 158400082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 158001077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130824 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details