Georg Fischer Piping Systems Ltd Fittings - Reducers 727909964

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding according to DVS 2207, with a flush style and machined surfaces. The part 727909964 corresponds to a reducer with d1 = 110 mm and d2 = 50 mm, featuring a nominal pressure rating of 6 bar, a total length L of 69 mm, end diameters e1 = 6.3 mm and e2 = 2.9 mm, and a weight of 0.148 kg. All variants in the series require clamping on the larger diameter (d1) during welding and compatibility with machines capable of welding both sizes.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer SDR17.6/PN6, made of PP-H, is designed for conventional butt-welding according to DVS 2207, with a flush style and machined surfaces. The part 727909964 corresponds to a reducer with d1 = 110 mm and d2 = 50 mm, featuring a nominal pressure rating of 6 bar, a total length L of 69 mm, end diameters e1 = 6.3 mm and e2 = 2.9 mm, and a weight of 0.148 kg. All variants in the series require clamping on the larger diameter (d1) during welding and compatibility with machines capable of welding both sizes.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727909964 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727909964
Fittings - Reducers 727909964
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727909964
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055723 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193131472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132487 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details