Georg Fischer Piping Systems Ltd Fittings - Reducers 727909963

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer Model SDR17.6/PN6 is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding per DVS 2207, with a flush design and machined surfaces. It connects a 110 mm outer diameter to a 40 mm outer diameter, with a maximum operating pressure of 6 bar. The fitting has a length of 68 mm, a weld face width of 32 mm, and wall thicknesses of 6.3 mm and 3.7 mm on the major and minor ends respectively. It weighs 0.150 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Flush style reducer Model SDR17.6/PN6 is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding per DVS 2207, with a flush design and machined surfaces. It connects a 110 mm outer diameter to a 40 mm outer diameter, with a maximum operating pressure of 6 bar. The fitting has a length of 68 mm, a weld face width of 32 mm, and wall thicknesses of 6.3 mm and 3.7 mm on the major and minor ends respectively. It weighs 0.150 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727909963 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727909963
Fittings - Reducers 727909963
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727909963
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Adapters-transitions - 158400110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Bends-Elbows - 158400078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193132494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details