Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400139

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, with a male thread conforming to ISO 7 (conical), made of polypropylene and fitted with an EPDM gasket suitable for drinkable water, rated for water pressure PN16. The part is blue-black in color and designed for installation without disassembly. It has a nominal pipe size of 50 mm and a thread size of 1 1/2 inches, with overall dimensions of 97 mm in length, 88 mm in bore, and 117 mm in length between ends.

Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, with a male thread conforming to ISO 7 (conical), made of polypropylene and fitted with an EPDM gasket suitable for drinkable water, rated for water pressure PN16. The part is blue-black in color and designed for installation without disassembly. It has a nominal pipe size of 50 mm and a thread size of 1 1/2 inches, with overall dimensions of 97 mm in length, 88 mm in bore, and 117 mm in length between ends.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400139 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400139
Fittings - Adapters-transitions 158400139
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400139
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400090 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Couplers-Sockets - 158400002 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
Fittings - Adapters-transitions - 158400137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Flange-Connections - 161481554 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 40.00 mm (1.57 inch)
View Details