Georg Fischer Piping Systems Ltd Fittings - Reducers 727908954

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a pressure rating of 10 bar and is available in various diameter combinations, with the specific variant matching part number 727908954 corresponding to a nominal bore of 355 mm reducing to 450 mm, a length of 200 mm, and a weight of 10.800 kg. All variants share identical material, pressure rating, and welding compatibility.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a pressure rating of 10 bar and is available in various diameter combinations, with the specific variant matching part number 727908954 corresponding to a nominal bore of 355 mm reducing to 450 mm, a length of 200 mm, and a weight of 10.800 kg. All variants share identical material, pressure rating, and welding compatibility.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908954 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908954
Fittings - Reducers 727908954
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908954
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400140 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193132486 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 193131454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details