Georg Fischer Piping Systems Ltd Fittings - Reducers 727908950

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H or PP-R) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in multiple size combinations, including a 450 mm to 400 mm reduction with a total length of 230 mm, wall thicknesses of 40.9 mm and 36.3 mm, and a weight of 6.000 kg. The material and welding compatibility are consistent across the series.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H or PP-R) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in multiple size combinations, including a 450 mm to 400 mm reduction with a total length of 230 mm, wall thicknesses of 40.9 mm and 36.3 mm, and a weight of 6.000 kg. The material and welding compatibility are consistent across the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908950 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908950
Fittings - Reducers 727908950
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908950
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 193131997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193131454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details