Georg Fischer Piping Systems Ltd Fittings - Reducers 727908930

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a butt-weldable polypropylene fitting designed for pressure piping systems, constructed from PP-H material and compatible with infrared welding. It features a 200 mm nominal diameter on the larger end and a 160 mm nominal diameter on the smaller end, with a nominal pressure rating of 6 bar. The part measures 151 mm in length L, 50 mm in length L1, 40 mm in length L2, 11.4 mm in wall thickness e, and 9.1 mm in wall thickness e1, and weighs 0.805 kg. It conforms to DVS 2207 for conventional butt welding.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a butt-weldable polypropylene fitting designed for pressure piping systems, constructed from PP-H material and compatible with infrared welding. It features a 200 mm nominal diameter on the larger end and a 160 mm nominal diameter on the smaller end, with a nominal pressure rating of 6 bar. The part measures 151 mm in length L, 50 mm in length L1, 40 mm in length L2, 11.4 mm in wall thickness e, and 9.1 mm in wall thickness e1, and weighs 0.805 kg. It conforms to DVS 2207 for conventional butt welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908930 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908930
Fittings - Reducers 727908930
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908930
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Unions - 161058349 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001044 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details