Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212575

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket, 600 mm length, made with stainless steel AISI 304 components and NBR rubber gasket, rated for maximum working pressure of 10 bar. Suitable for use on plastic pipes with temperature range of -10°C to +70°C. Correct product code is 724 212 575.

Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket, 600 mm length, made with stainless steel AISI 304 components and NBR rubber gasket, rated for maximum working pressure of 10 bar. Suitable for use on plastic pipes with temperature range of -10°C to +70°C. Correct product code is 724 212 575.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212575 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212575
Fittings - others - clamp-screw-Connections 724212575
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212575
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400186 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 169280007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details