Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212511

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket for pipe applications, length 600 mm, all metal parts in AISI 304 stainless steel, rubber gasket in NBR for water and gas up to 10 bar and +70°C, or EPDM for potable water up to 6 bar and +55°C, weighing 21.8 kg.

Datasheet Summary
Powered by GS/AI

Double band clamp with full circle gasket for pipe applications, length 600 mm, all metal parts in AISI 304 stainless steel, rubber gasket in NBR for water and gas up to 10 bar and +70°C, or EPDM for potable water up to 6 bar and +55°C, weighing 21.8 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212511 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212511
Fittings - others - clamp-screw-Connections 724212511
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212511
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400190 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 169110097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 160.00 mm (6.3 inch)
View Details