Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211637

Description
length 250 mm
Request a Quote
Description
length 250 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single band clamp with a full circle gasket, length 250 mm, designed for use on various pipe materials with stainless steel AISI 304 components and an NBR gasket rated for pressures up to 16 bar and temperatures from -10°C to +70°C. The clamp accommodates pipe diameters from 228 mm to 240 mm and weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

Single band clamp with a full circle gasket, length 250 mm, designed for use on various pipe materials with stainless steel AISI 304 components and an NBR gasket rated for pressures up to 16 bar and temperatures from -10°C to +70°C. The clamp accommodates pipe diameters from 228 mm to 240 mm and weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211637 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211637
Fittings - others - clamp-screw-Connections 724211637
length 250 mm

length 250 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211637
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193130257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Plastic Pipe Fittings - 4328043 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 20.00 mm (0.7874 inch)
View Details