Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724211464

Description
length 500 mm
Request a Quote
Description
length 500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724211464 is a single band clamp with a full circle gasket, designed for use on pipes of various materials, with a length of 500 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications from -10°C to +70°C at a maximum pressure of 16 bar. The clamp is sized for pipe diameters ranging from 159 mm to 170 mm and has a weight of 1.000 kg.

Datasheet Summary
Powered by GS/AI

The 724211464 is a single band clamp with a full circle gasket, designed for use on pipes of various materials, with a length of 500 mm. All metal components are made of stainless steel AISI 304, and the rubber gasket is NBR, rated for water and gas applications from -10°C to +70°C at a maximum pressure of 16 bar. The clamp is sized for pipe diameters ranging from 159 mm to 170 mm and has a weight of 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724211464 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724211464
Fittings - others - clamp-screw-Connections 724211464
length 500 mm

length 500 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724211464
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131567 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193131462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details