Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209273

Description
length 200 mm
Request a Quote
Description
length 200 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi single band clamp with partial gasket, 200 mm in length, designed for use on various pipe materials with all metal parts in AISI 304 stainless steel and an NBR rubber gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp has a size range of 168 mm to 180 mm and weighs 2.900 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Midi single band clamp with partial gasket, 200 mm in length, designed for use on various pipe materials with all metal parts in AISI 304 stainless steel and an NBR rubber gasket rated for water and gas applications up to 16 bar and temperatures from -10°C to +70°C. The clamp has a size range of 168 mm to 180 mm and weighs 2.900 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209273 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209273
Fittings - others - clamp-screw-Connections 724209273
length 200 mm

length 200 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209273
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132522 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193131444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 158001045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details