Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724209101

Description
length 150 mm
Request a Quote Datasheet
Description
length 150 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724209101 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724209101
Fittings - others - clamp-screw-Connections 724209101
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724209101
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Caps-end-Caps - 158400085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Adapters-transitions - 158400112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PE; PP
Metric Size 185.00 mm (7.28 inch)
View Details