Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208021

Description
length 225 mm
Request a Quote
Description
length 225 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724 208 021 is a Multi/Clamp Snap fitting with a length range of 21 to 25 mm, designed for above-ground use on steel, ductile cast iron, or copper pipes. It features stainless steel AISI 304 metal components, ductile cast iron lugs, and an NBR rubber gasket rated for working pressures up to 16 bar and temperatures from -10°C to +70°C. The unit weighs 1.000 kg and is not suitable for underground installation.

Datasheet Summary
Powered by GS/AI

The 724 208 021 is a Multi/Clamp Snap fitting with a length range of 21 to 25 mm, designed for above-ground use on steel, ductile cast iron, or copper pipes. It features stainless steel AISI 304 metal components, ductile cast iron lugs, and an NBR rubber gasket rated for working pressures up to 16 bar and temperatures from -10°C to +70°C. The unit weighs 1.000 kg and is not suitable for underground installation.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208021 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208021
Fittings - others - clamp-screw-Connections 724208021
length 225 mm

length 225 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208021
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130304 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193130267 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 158001114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details