Multi/Clamp Saddle Stud with threaded outlet 1 1/4", made entirely of AISI 304 stainless steel, designed for use on metal pipes with outer diameters between 238 mm and 260 mm, rated for a maximum working pressure of 16 bar using NBR gasket material. Not suitable for plastic pipes. Operating temperature range for water and gas is -10°C to +70°C; for potable water, the limit is +55°C. The rubber gasket is NBR as standard, with EPDM available on request.
"""threaded outlet 1 1/4"""""""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724201244 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Tube - Male English Straight Thread; Mechanical |